Rochester Electronics Diodes, Rectifiers - Single - SMBD1042LT1 SMBD1042LT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 895722-SMBD1042LT1 Series: * Features: Diode Package: Bulk Categories: Discrete Semiconductor Products Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 895722-SMBD1042LT1 Series: * Features: Diode Package: Bulk Categories: Discrete Semiconductor Products Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SMBD1042LT1 - 895722-SMBD1042LT1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SMBD1042LT1
895722-SMBD1042LT1
Diodes, Rectifiers - Single - SMBD1042LT1 895722-SMBD1042LT1
Manufacturer: ON Semiconductor Win Source Part Number: 895722-SMBD1042LT1 Series: * Features: Diode Package: Bulk Categories: Discrete Semiconductor Products Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected

Manufacturer: ON Semiconductor
Win Source Part Number: 895722-SMBD1042LT1
Series: *
Features: Diode
Package: Bulk
Categories: Discrete Semiconductor Products
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 895722-SMBD1042LT1
Product Name Diodes, Rectifiers - Single - SMBD1042LT1
Diode Type Diode
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YA872C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8200 volts
View Details
Voltage Regulator diode (Zener diode) - 1N4954 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 700 mA
IR 150 mA
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details