Rochester Electronics Embedded - Embedded - Microprocessors - SCIMX6G3CVML5AA SCIMX6G3CVML5AA

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 933174-SCIMX6G3CVML5 AA Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 933174-SCIMX6G3CVML5 AA Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - SCIMX6G3CVML5AA - 933174-SCIMX6G3CVML5AA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - SCIMX6G3CVML5AA
933174-SCIMX6G3CVML5AA
Embedded - Embedded - Microprocessors - SCIMX6G3CVML5AA 933174-SCIMX6G3CVML5AA
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 933174-SCIMX6G3CVML5 AA Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 933174-SCIMX6G3CVML5AA
Series: *
Features: Microprocessor IC series
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Embedded - Microprocessors - SCIMX6G3CVML5AA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
SCIMX6G3CVML5AA
Embedded - Microprocessors SCIMX6G3CVML5AA
CORTEX A7 RISC MICROPROCESSOR 32

CORTEX A7 RISC MICROPROCESSOR 32

Supplier's Site Datasheet
Embedded - Microprocessors - SCIMX6G3CVML5AA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
SCIMX6G3CVML5AA
Embedded - Microprocessors SCIMX6G3CVML5AA
CORTEX A7 RISC MICROPROCESSOR 32

CORTEX A7 RISC MICROPROCESSOR 32

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 933174-SCIMX6G3CVML5AA SCIMX6G3CVML5AA
Product Name Embedded - Embedded - Microprocessors - SCIMX6G3CVML5AA Embedded - Microprocessors
Architecture RISC RISC
Unlock Full Specs
to access all available technical data

Similar Products

AM1705 Sitara Processor - AM1705DPTP3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; HLQFP
View Details
8 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 1295 pin FC PBGA
View Details