Texas Instruments AM1705 Sitara Processor AM1705DPTP3

Description
Sitara Processor 176-HLQFP
Request a Quote Datasheet
Description
Sitara Processor 176-HLQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM1705 Sitara Processor - AM1705DPTP3 - Texas Instruments
Dallas, TX, United States
AM1705 Sitara Processor
AM1705DPTP3
AM1705 Sitara Processor AM1705DPTP3
Sitara Processor 176-HLQFP

Sitara Processor 176-HLQFP

Buy Now Datasheet
Microprocessors - 296-43531-5-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-43531-5-ND
Microprocessors 296-43531-5-ND
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 375MHz 176-HLQFP (24x24)

ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 375MHz 176-HLQFP (24x24)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - AM1705DPTP3 - 768423-AM1705DPTP3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM1705DPTP3
768423-AM1705DPTP3
Embedded - Embedded - Microprocessors - AM1705DPTP3 768423-AM1705DPTP3
Manufacturer: Texas Instruments Win Source Part Number: 768423-AM1705DPTP3 Series: Sitara Packaging: Tube Operating Temperature Range: 0°C ~ 90°C (TJ) Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 375MHz Co-Processors/DSP: System Control; CP15 RAM Controllers: SDRAM Graphics Acceleration: No Ethernet: 10/100 Mbps (1) USB: USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 3.3V Package: 176-LQFP Exposed Pad Additional Interfaces: I2C, McASP, SPI, MMC/SD, UART Family Name: AM1705 Categories: Integrated Circuits (ICs) Manufacturer Package: 176-HLQFP (24x24) Alternative Parts (Cross-Reference): AM1705CPTPA3; AM1705DPTPA3; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768423-AM1705DPTP3
Series: Sitara
Packaging: Tube
Operating Temperature Range: 0°C ~ 90°C (TJ)
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 375MHz
Co-Processors/DSP: System Control; CP15
RAM Controllers: SDRAM
Graphics Acceleration: No
Ethernet: 10/100 Mbps (1)
USB: USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 3.3V
Package: 176-LQFP Exposed Pad
Additional Interfaces: I2C, McASP, SPI, MMC/SD, UART
Family Name: AM1705
Categories: Integrated Circuits (ICs)
Manufacturer Package: 176-HLQFP (24x24)
Alternative Parts (Cross-Reference): AM1705CPTPA3; AM1705DPTPA3;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded Microprocessor MPU - 694-AM1705DPTP3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-AM1705DPTP3
Embedded Microprocessor MPU 694-AM1705DPTP3
Sitara processor: Arm9, SDRAM, Ethernet 176-HLQFP 0 to 90 Product overview: AM1705DPTP3 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM1705DPTP3 can be used for catalog matching and distributor lookup.

Sitara processor: Arm9, SDRAM, Ethernet 176-HLQFP 0 to 90 Product overview: AM1705DPTP3 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM1705DPTP3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM1705DPTP3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM1705DPTP3
Integrated Circuits (ICs) - Embedded - Microprocessors AM1705DPTP3
IC MPU SITARA 375MHZ 176HLQFP

IC MPU SITARA 375MHZ 176HLQFP

Supplier's Site
Microprocessors - AM1705DPTP3 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
AM1705DPTP3
Microprocessors AM1705DPTP3
IC MPU SITARA 375MHZ 176HLQFP

IC MPU SITARA 375MHZ 176HLQFP

Supplier's Site Datasheet
Microprocessors - AM1705DPTP3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM1705DPTP3
Microprocessors AM1705DPTP3
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 375MHz 176-HLQFP (24x24)

ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 375MHz 176-HLQFP (24x24)

Buy Now
Embedded - Microprocessors - AM1705DPTP3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM1705DPTP3
Embedded - Microprocessors AM1705DPTP3
IC MPU SITARA 375MHZ 176HLQFP

IC MPU SITARA 375MHZ 176HLQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM1705DPTP3 296-43531-5-ND 768423-AM1705DPTP3 694-AM1705DPTP3 AM1705DPTP3 AM1705DPTP3 AM1705DPTP3 AM1705DPTP3
Product Name AM1705 Sitara Processor Microprocessors Embedded - Embedded - Microprocessors - AM1705DPTP3 Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors Embedded - Microprocessors
Microprocessor Family ARM ARM; ARM926EJ-S ARM; ARM926EJ-S ARM926EJ-S ARM926EJ-S ARM; ARM926EJ-S
Supply Voltage 1.8V; 3.3V 1.8V; 3.3V 1.8V, 3.3V 1.2V
Package Type Other; HLQFP LFQP; Other; 176-LQFP Exposed Pad Other; HLQFP QFP QFP; Other; 176-LQFP Exposed Pad QFP; Other; 176-LQFP Exposed Pad
Clock Speed 375 to 456 MHz 375 MHz 375 MHz 375 MHz 375 MHz
UARTs 3
Unlock Full Specs
to access all available technical data

Similar Products

AM3354 Sitara Processor - AM3354BZCZA80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1000 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
DM388 DaVinci Digital Media Processor - DM388AAAR21 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Microprocessors - DRA710BEGCBDQ1 - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
2 suppliers