SC65896D74R2 -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
SC65896D74R2
Description
DUAL D FLIP/FLOP
-
Lingto Electronic Limited
Datasheet
Description
DUAL D FLIP/FLOP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
SC65896D74R2 |
|
Product Name
|
Logic - Flip Flops |
Unlock Full Specs
to access all available technical data
Similar Products
Flip-Flop Type
D
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
CDIP,CFP,LCCC
View Details
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
4.5V ~ 5.5V
View Details
4 suppliers
fMAX
65 MHz
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details