SC28829PK74A -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
SC28829PK74A
Description
LOG TTL FLIP FLOP DUAL
-
Lingto Electronic Limited
Datasheet
Description
LOG TTL FLIP FLOP DUAL
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
SC28829PK74A |
|
Product Name
|
Logic - Flip Flops |
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Triggering
Positive-edge Triggered
Package Type
SO20
Logic Family
CMOS
View Details
5 suppliers
Output Characteristics
3-State
Propagation Delay
14 ns
fMAX
75 MHz
View Details
fMAX
160 MHz
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details