SC28829PK259 -- LOGIC - LATCHES
Rochester Electronics
Logic - Latches
SC28829PK259
Description
LOG TTL LATCH ADD 8BIT
-
Lingto Electronic Limited
Datasheet
Description
LOG TTL LATCH ADD 8BIT
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
SC28829PK259 |
|
Product Name
|
Logic - Latches |
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details
Supply Voltage
3V; 10
Operating Current
0.0600 mA
Propagation Delay
200 ns
View Details
8 suppliers
Supply Voltage
4.5V ~ 5.5V
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
20-SOIC (0.295\", 7.50mm Width); SOIC
View Details