Rochester Electronics Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SC16C750BIBS,151 SC16C750BIBS,151

Description
Manufacturer: NXP Win Source Part Number: 933114-SC16C750BIBS, 151 Features: UART IC 1, UART Channel - 64 Byte 32-HVQFN (5x5) Package: Tray Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-HVQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 490 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 933114-SC16C750BIBS, 151 Features: UART IC 1, UART Channel - 64 Byte 32-HVQFN (5x5) Package: Tray Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-HVQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 490 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SC16C750BIBS,151 - 933114-SC16C750BIBS,151 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SC16C750BIBS,151
933114-SC16C750BIBS,151
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SC16C750BIBS,151 933114-SC16C750BIBS,151
Manufacturer: NXP Win Source Part Number: 933114-SC16C750BIBS, 151 Features: UART IC 1, UART Channel - 64 Byte 32-HVQFN (5x5) Package: Tray Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-HVQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 490 HTSUS: 8542.39.0001

Manufacturer: NXP
Win Source Part Number: 933114-SC16C750BIBS,151
Features: UART IC 1, UART Channel - 64 Byte 32-HVQFN (5x5)
Package: Tray
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 32-HVQFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 490
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 933114-SC16C750BIBS,151
Product Name Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SC16C750BIBS,151
Package Type 32-HVQFN (5x5)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPB9329TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 44-SMD Module
Pins 44 #
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Interface module - 289-458 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Specialized - 32R1606AR4CTVR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details