Manufacturer: Infineon Technologies
Win Source Part Number: 893576-SAK-XC2238N-2
Series: *
Features: series Microcontroller IC
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 880
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
16-BIT C166 MMC - XC2200 FAMILY
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 893576-SAK-XC2238N-24F40LAA | SAK-XC2238N-24F40LAA |
| Product Name | Embedded - Embedded - Microcontrollers - SAK-XC2238N-24F40LAA | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 32 Bit; 16/32-Bit |