Rochester Electronics Embedded - Embedded - Microcontrollers - SAC57D54HCVLT SAC57D54HCVLT

Description
Manufacturer: NXP Win Source Part Number: 932998-SAC57D54HCVLT Series: MAC57Dxxx Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-A5, -M4, -M0+ series Microcontroller IC 32-Bit Tri-Core 80MHz, 160MHz, 320MHz 4MB (4M x 8) FLASH 208-LQFP (28x28) Core Processor: ARM® Cortex®-A5, -M4, -M0+ Speed: 80MHz, 160MHz, 320MHz Package: Bulk Package: 208-LQFP Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Tri-Core Connectivity: CANbus, EBI/EMI, Ethernet, I²C, LINbus, SPI Peripherals: DMA, LCD, LVD/HVD, POR, PWM, WDT Program Memory Size: 4MB (4M x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b Oscillator Type: Internal Supply Voltage: 3.15V ~ 5.5V Family Name: SAC57D54 Categories: Integrated Circuits (ICs) Case / Package: 208-LQFP (28x28) Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 932998-SAC57D54HCVLT Series: MAC57Dxxx Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-A5, -M4, -M0+ series Microcontroller IC 32-Bit Tri-Core 80MHz, 160MHz, 320MHz 4MB (4M x 8) FLASH 208-LQFP (28x28) Core Processor: ARM® Cortex®-A5, -M4, -M0+ Speed: 80MHz, 160MHz, 320MHz Package: Bulk Package: 208-LQFP Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Tri-Core Connectivity: CANbus, EBI/EMI, Ethernet, I²C, LINbus, SPI Peripherals: DMA, LCD, LVD/HVD, POR, PWM, WDT Program Memory Size: 4MB (4M x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b Oscillator Type: Internal Supply Voltage: 3.15V ~ 5.5V Family Name: SAC57D54 Categories: Integrated Circuits (ICs) Case / Package: 208-LQFP (28x28) Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - SAC57D54HCVLT - 932998-SAC57D54HCVLT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SAC57D54HCVLT
932998-SAC57D54HCVLT
Embedded - Embedded - Microcontrollers - SAC57D54HCVLT 932998-SAC57D54HCVLT
Manufacturer: NXP Win Source Part Number: 932998-SAC57D54HCVLT Series: MAC57Dxxx Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-A5, -M4, -M0+ series Microcontroller IC 32-Bit Tri-Core 80MHz, 160MHz, 320MHz 4MB (4M x 8) FLASH 208-LQFP (28x28) Core Processor: ARM® Cortex®-A5, -M4, -M0+ Speed: 80MHz, 160MHz, 320MHz Package: Bulk Package: 208-LQFP Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Tri-Core Connectivity: CANbus, EBI/EMI, Ethernet, I²C, LINbus, SPI Peripherals: DMA, LCD, LVD/HVD, POR, PWM, WDT Program Memory Size: 4MB (4M x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b Oscillator Type: Internal Supply Voltage: 3.15V ~ 5.5V Family Name: SAC57D54 Categories: Integrated Circuits (ICs) Case / Package: 208-LQFP (28x28) Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: NXP
Win Source Part Number: 932998-SAC57D54HCVLT
Series: MAC57Dxxx
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-A5, -M4, -M0+ series Microcontroller IC 32-Bit Tri-Core 80MHz, 160MHz, 320MHz 4MB (4M x 8) FLASH 208-LQFP (28x28)
Core Processor: ARM® Cortex®-A5, -M4, -M0+
Speed: 80MHz, 160MHz, 320MHz
Package: Bulk
Package: 208-LQFP Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit Tri-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, LINbus, SPI
Peripherals: DMA, LCD, LVD/HVD, POR, PWM, WDT
Program Memory Size: 4MB (4M x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x12b
Oscillator Type: Internal
Supply Voltage: 3.15V ~ 5.5V
Family Name: SAC57D54
Categories: Integrated Circuits (ICs)
Case / Package: 208-LQFP (28x28)
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - SAC57D54HCVLT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SAC57D54HCVLT
Embedded - Microcontrollers SAC57D54HCVLT
IC MCU 32BIT 4MB FLASH 208LQFP

IC MCU 32BIT 4MB FLASH 208LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - SAC57D54HCVLT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SAC57D54HCVLT
Embedded - Microcontrollers SAC57D54HCVLT
IC MCU 32BIT 4MB FLASH 208LQFP

IC MCU 32BIT 4MB FLASH 208LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 932998-SAC57D54HCVLT SAC57D54HCVLT
Product Name Embedded - Embedded - Microcontrollers - SAC57D54HCVLT Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Tri-Core
Clock Speed 320 MHz
RAM 4000 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

 - ADG3245BCPZ - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Package Type CSP; Other; LFCSP20
View Details
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details
Embedded - Microcontrollers - ADUC832BCPZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details