The S9S12P32J0MLH is a 16-bit microcontroller from the HCS12 series, designed for a wide range of embedded applications. It operates at a maximum speed of 32 MHz and features 32 KB of FLASH program memory, along with 4 KB of EEPROM. The device is housed in a 64-pin LQFP package, suitable for surface mounting. This microcontroller supports various connectivity options, including CANbus, SCI, and SPI, making it versatile for different communication needs. It includes several integrated peripherals such as a Low Voltage Detect (LVD), Power-On Reset (POR), Pulse Width Modulation (PWM), and a Watchdog Timer (WDT). The operating temperature range is from -40°C to 125°C, allowing for use in harsh environments. The S9S12P32J0MLH operates with a supply voltage between 1.72V and 5.5V and provides 49 general-purpose I/O pins. It also features a 10-bit analog-to-digital converter (ADC) with 12-bit resolution. This combination of features makes the S9S12P32J0MLH suitable for applications requiring reliable performance in demanding conditions.
Manufacturer: NXP
Win Source Part Number: 932951-S9S12P32J0MLH
Series: HCS12
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: HCS12 series Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)
Core Processor: HCS12
Speed: 32MHz
Package: Bulk
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 49
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 10x12b
Oscillator Type: Internal
Supply Voltage: 1.72V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (10x10)
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 1
IC MCU 16BIT 32KB FLASH 64LQFP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 932951-S9S12P32J0MLH | S9S12P32J0MLH |
| Product Name | Embedded - Embedded - Microcontrollers - S9S12P32J0MLH | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 32 MHz | |
| RAM | 32 KB | |
| ROM | 4 KB | |
| ROM Type | Flash; FLASH |