Rochester Electronics Embedded - Embedded - Microcontrollers - S9S12G96F0CLF S9S12G96F0CLF

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 844783-S9S12G96F0CLF Series: HCS12 Operating Temperature Range: -40°C ~ 85°C (TA) Features: 12V1 series Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH 48-LQFP (7x7) Core Processor: 12V1 Speed: 25MHz Package: Bulk Package: 48-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, IrDA, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 40 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH EEPROM Size: 3K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 3.13V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 844783-S9S12G96F0CLF Series: HCS12 Operating Temperature Range: -40°C ~ 85°C (TA) Features: 12V1 series Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH 48-LQFP (7x7) Core Processor: 12V1 Speed: 25MHz Package: Bulk Package: 48-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, IrDA, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 40 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH EEPROM Size: 3K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 3.13V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - S9S12G96F0CLF - 844783-S9S12G96F0CLF - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S9S12G96F0CLF
844783-S9S12G96F0CLF
Embedded - Embedded - Microcontrollers - S9S12G96F0CLF 844783-S9S12G96F0CLF
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 844783-S9S12G96F0CLF Series: HCS12 Operating Temperature Range: -40°C ~ 85°C (TA) Features: 12V1 series Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH 48-LQFP (7x7) Core Processor: 12V1 Speed: 25MHz Package: Bulk Package: 48-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, IrDA, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 40 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH EEPROM Size: 3K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 3.13V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 844783-S9S12G96F0CLF
Series: HCS12
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 12V1 series Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH 48-LQFP (7x7)
Core Processor: 12V1
Speed: 25MHz
Package: Bulk
Package: 48-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, IrDA, LINbus, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 40
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
EEPROM Size: 3K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 3.13V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - S9S12G96F0CLF - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S9S12G96F0CLF
Embedded - Microcontrollers S9S12G96F0CLF
IC MCU 16BIT 96KB FLASH 48LQFP

IC MCU 16BIT 96KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 844783-S9S12G96F0CLF S9S12G96F0CLF
Product Name Embedded - Embedded - Microcontrollers - S9S12G96F0CLF Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit
Clock Speed 25 MHz
RAM 96 KB
ROM 3 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Embedded - Microcontrollers - ADUC847BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details