Rochester Electronics Embedded - Embedded - Microcontrollers - S9S12G48BCLC S9S12G48BCLC

Description
Manufacturer: NXP Win Source Part Number: 932922-S9S12G48BCLC Series: HCS12 Operating Temperature Range: -40°C ~ 85°C (TA) Features: 12V1 series Microcontroller IC 16-Bit 25MHz 48KB (48K x 8) FLASH 32-LQFP (7x7) Core Processor: 12V1 Speed: 25MHz Package: Bulk Package: 32-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, IrDA, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH EEPROM Size: 1.5K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 3.13V ~ 5.5V Family Name: S9S12 Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 932922-S9S12G48BCLC Series: HCS12 Operating Temperature Range: -40°C ~ 85°C (TA) Features: 12V1 series Microcontroller IC 16-Bit 25MHz 48KB (48K x 8) FLASH 32-LQFP (7x7) Core Processor: 12V1 Speed: 25MHz Package: Bulk Package: 32-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, IrDA, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH EEPROM Size: 1.5K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 3.13V ~ 5.5V Family Name: S9S12 Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - S9S12G48BCLC - 932922-S9S12G48BCLC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S9S12G48BCLC
932922-S9S12G48BCLC
Embedded - Embedded - Microcontrollers - S9S12G48BCLC 932922-S9S12G48BCLC
Manufacturer: NXP Win Source Part Number: 932922-S9S12G48BCLC Series: HCS12 Operating Temperature Range: -40°C ~ 85°C (TA) Features: 12V1 series Microcontroller IC 16-Bit 25MHz 48KB (48K x 8) FLASH 32-LQFP (7x7) Core Processor: 12V1 Speed: 25MHz Package: Bulk Package: 32-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, IrDA, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH EEPROM Size: 1.5K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 3.13V ~ 5.5V Family Name: S9S12 Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: NXP
Win Source Part Number: 932922-S9S12G48BCLC
Series: HCS12
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 12V1 series Microcontroller IC 16-Bit 25MHz 48KB (48K x 8) FLASH 32-LQFP (7x7)
Core Processor: 12V1
Speed: 25MHz
Package: Bulk
Package: 32-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, IrDA, LINbus, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 26
Program Memory Size: 48KB (48K x 8)
Program Memory Type: FLASH
EEPROM Size: 1.5K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 3.13V ~ 5.5V
Family Name: S9S12
Categories: Integrated Circuits (ICs)
Case / Package: 32-LQFP (7x7)
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet
Embedded - Microcontrollers - S9S12G48BCLC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S9S12G48BCLC
Embedded - Microcontrollers S9S12G48BCLC
IC MCU 16BIT 48KB FLASH 32LQFP

IC MCU 16BIT 48KB FLASH 32LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 932922-S9S12G48BCLC S9S12G48BCLC
Product Name Embedded - Embedded - Microcontrollers - S9S12G48BCLC Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit
Clock Speed 25 MHz
RAM 48 KB
ROM 1.5 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC834BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - CR16MAS9VJE9/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 24 MHz
View Details
3 suppliers
Microcontrollers - 7GA830321H0 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details