Manufacturer: NXP
Win Source Part Number: 893401-S9S12G128F0VL
Series: HCS12
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: 12V1 series Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
Core Processor: 12V1
Speed: 25MHz
Package: Bulk
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, IrDA, LINbus, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 54
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 3.13V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (10x10)
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1
IC MCU 16BIT 128KB FLASH 64LQFP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 893401-S9S12G128F0VLH | S9S12G128F0VLH |
| Product Name | Embedded - Embedded - Microcontrollers - S9S12G128F0VLH | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 25 MHz | |
| RAM | 128 KB | |
| ROM | 4 KB | |
| ROM Type | Flash; FLASH |