Manufacturer: NXP
Win Source Part Number: 852791-S9S08SG16E1CT
Series: S08
Features: series Microcontroller IC
Package: Bulk
Number of I/O: 16
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 1
IC MCU 8BIT 16KB FLASH 20TSSOP
IC MCU 8BIT 16KB FLASH 20TSSOP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 852791-S9S08SG16E1CTJ | S9S08SG16E1CTJ |
| Product Name | Embedded - Embedded - Microcontrollers - S9S08SG16E1CTJ | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit |