Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MICROCONTROLLERS (MCU)
ROCHESTER ELECTRONICS
S9S08DZ96F2VLL -- EMBEDDED - MICROCONTROLLERS
Rochester Electronics
Embedded - Microcontrollers
S9S08DZ96F2VLL
Description
IC MCU 8BIT 96KB FLASH 100LQFP
Lingto Electronic Limited
Done
Datasheet
Description
IC MCU 8BIT 96KB FLASH 100LQFP
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S9S08DZ96F2VLL
Embedded - Microcontrollers
S9S08DZ96F2VLL
IC MCU 8BIT 96KB FLASH 100LQFP
IC MCU 8BIT 96KB FLASH 100LQFP
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
Microcontrollers (MCU)
Product Number
S9S08DZ96F2VLL
Product Name
Embedded - Microcontrollers
Data Bus
8 Bit; 8-Bit
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Embedded - Embedded - Microcontrollers - ADUC841BCPZ8-5
ADUC841BCPZ8-5
Specs
Data Bus
8 Bit
Clock Speed
20 MHz
RAM
8 KB
View Details
2
suppliers
Texas Instruments
COP8CCR9 8-Bit CMOS Flash Microcontroller with 32k Memory, Virtual EEPROM, 10-Bit A/D and 4.17V to 4.5V Brow
COP8CCR9HVA8/NOPB
Specs
Data Bus
8 Bit
ROM Type
EEPROM; Flash
View Details
6
suppliers
RS Components, Ltd.
Microcontrollers
1769106
Specs
Data Bus
32 Bit; 32bit
RAM
32 KB
ROM
128 KB
View Details
Infineon Technologies AG
Microcontrollers
C161KLMHABXUMA1
Specs
Data Bus
16 Bit
Clock Speed
20 MHz
RAM
1 KB
View Details
5
suppliers