Rochester Electronics Embedded - Embedded - Microcontrollers - S9KEAZ128ACLH S9KEAZ128ACLH

Description
Manufacturer: NXP Win Source Part Number: 893334-S9KEAZ128ACLH Series: Kinetis KEA Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 64-LQFP (10x10) Core Processor: ARM® Cortex®-M0+ Speed: 48MHz Package: Bulk Package: 64-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, LINbus, SPI, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 58 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 893334-S9KEAZ128ACLH Series: Kinetis KEA Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 64-LQFP (10x10) Core Processor: ARM® Cortex®-M0+ Speed: 48MHz Package: Bulk Package: 64-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, LINbus, SPI, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 58 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - S9KEAZ128ACLH - 893334-S9KEAZ128ACLH - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S9KEAZ128ACLH
893334-S9KEAZ128ACLH
Embedded - Embedded - Microcontrollers - S9KEAZ128ACLH 893334-S9KEAZ128ACLH
Manufacturer: NXP Win Source Part Number: 893334-S9KEAZ128ACLH Series: Kinetis KEA Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 64-LQFP (10x10) Core Processor: ARM® Cortex®-M0+ Speed: 48MHz Package: Bulk Package: 64-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, LINbus, SPI, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 58 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: NXP
Win Source Part Number: 893334-S9KEAZ128ACLH
Series: Kinetis KEA
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
Core Processor: ARM® Cortex®-M0+
Speed: 48MHz
Package: Bulk
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, I2C, LINbus, SPI, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 58
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (10x10)
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - S9KEAZ128ACLH - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S9KEAZ128ACLH
Embedded - Microcontrollers S9KEAZ128ACLH
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 893334-S9KEAZ128ACLH S9KEAZ128ACLH
Product Name Embedded - Embedded - Microcontrollers - S9KEAZ128ACLH Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit
Clock Speed 48 MHz
RAM 128 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

 - 8501001YA - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type QFP; Other; CQFP68
View Details
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMB3 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers