Rochester Electronics Embedded - Embedded - Microcontrollers - S912XEP100W1MALR S912XEP100W1MALR

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 932835-S912XEP100W1M ALR Series: HCS12X Operating Temperature Range: -40°C ~ 125°C (TA) Features: HCS12X series Microcontroller IC 16-Bit 50MHz 1MB (1M x 8) FLASH 112-LQFP (20x20) Core Processor: HCS12X Speed: 50MHz Package: Bulk Package: 112-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, I2C, IrDA, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 91 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 16x12b Oscillator Type: External Supply Voltage: 1.72V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 112-LQFP (20x20) Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 932835-S912XEP100W1M ALR Series: HCS12X Operating Temperature Range: -40°C ~ 125°C (TA) Features: HCS12X series Microcontroller IC 16-Bit 50MHz 1MB (1M x 8) FLASH 112-LQFP (20x20) Core Processor: HCS12X Speed: 50MHz Package: Bulk Package: 112-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, I2C, IrDA, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 91 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 16x12b Oscillator Type: External Supply Voltage: 1.72V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 112-LQFP (20x20) Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - S912XEP100W1MALR - 932835-S912XEP100W1MALR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S912XEP100W1MALR
932835-S912XEP100W1MALR
Embedded - Embedded - Microcontrollers - S912XEP100W1MALR 932835-S912XEP100W1MALR
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 932835-S912XEP100W1M ALR Series: HCS12X Operating Temperature Range: -40°C ~ 125°C (TA) Features: HCS12X series Microcontroller IC 16-Bit 50MHz 1MB (1M x 8) FLASH 112-LQFP (20x20) Core Processor: HCS12X Speed: 50MHz Package: Bulk Package: 112-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, I2C, IrDA, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 91 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 16x12b Oscillator Type: External Supply Voltage: 1.72V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 112-LQFP (20x20) Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 932835-S912XEP100W1MALR
Series: HCS12X
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: HCS12X series Microcontroller IC 16-Bit 50MHz 1MB (1M x 8) FLASH 112-LQFP (20x20)
Core Processor: HCS12X
Speed: 50MHz
Package: Bulk
Package: 112-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 91
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 16x12b
Oscillator Type: External
Supply Voltage: 1.72V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 112-LQFP (20x20)
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - S912XEP100W1MALR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S912XEP100W1MALR
Embedded - Microcontrollers S912XEP100W1MALR
IC MCU 16BIT 1MB FLASH 112LQFP

IC MCU 16BIT 1MB FLASH 112LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - S912XEP100W1MALR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S912XEP100W1MALR
Embedded - Microcontrollers S912XEP100W1MALR
IC MCU 16BIT 1MB FLASH 112LQFP

IC MCU 16BIT 1MB FLASH 112LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 932835-S912XEP100W1MALR S912XEP100W1MALR
Product Name Embedded - Embedded - Microcontrollers - S912XEP100W1MALR Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit
Clock Speed 50 MHz
RAM 1000 KB
ROM 4 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
 - CG7690AA - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Active
Package Type SOP; Other; TSOP II-44
View Details
3 suppliers