Rochester Electronics Embedded - Embedded - Microcontrollers - S912XEG128J2CAA S912XEG128J2CAA

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 932830-S912XEG128J2C AA Series: HCS12X Operating Temperature Range: -40°C ~ 85°C (TA) Features: HCS12X series Microcontroller IC 16-Bit 50MHz 128KB (128K x 8) FLASH 80-QFP (14x14) Core Processor: HCS12X Speed: 50MHz Package: Bulk Package: 80-QFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, I2C, IrDA, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 59 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 8x12b Oscillator Type: External Supply Voltage: 1.72V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 80-QFP (14x14) Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 932830-S912XEG128J2C AA Series: HCS12X Operating Temperature Range: -40°C ~ 85°C (TA) Features: HCS12X series Microcontroller IC 16-Bit 50MHz 128KB (128K x 8) FLASH 80-QFP (14x14) Core Processor: HCS12X Speed: 50MHz Package: Bulk Package: 80-QFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, I2C, IrDA, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 59 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 8x12b Oscillator Type: External Supply Voltage: 1.72V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 80-QFP (14x14) Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - S912XEG128J2CAA - 932830-S912XEG128J2CAA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S912XEG128J2CAA
932830-S912XEG128J2CAA
Embedded - Embedded - Microcontrollers - S912XEG128J2CAA 932830-S912XEG128J2CAA
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 932830-S912XEG128J2C AA Series: HCS12X Operating Temperature Range: -40°C ~ 85°C (TA) Features: HCS12X series Microcontroller IC 16-Bit 50MHz 128KB (128K x 8) FLASH 80-QFP (14x14) Core Processor: HCS12X Speed: 50MHz Package: Bulk Package: 80-QFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, I2C, IrDA, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 59 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 8x12b Oscillator Type: External Supply Voltage: 1.72V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 80-QFP (14x14) Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 932830-S912XEG128J2CAA
Series: HCS12X
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: HCS12X series Microcontroller IC 16-Bit 50MHz 128KB (128K x 8) FLASH 80-QFP (14x14)
Core Processor: HCS12X
Speed: 50MHz
Package: Bulk
Package: 80-QFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 59
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 8x12b
Oscillator Type: External
Supply Voltage: 1.72V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 80-QFP (14x14)
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - S912XEG128J2CAA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S912XEG128J2CAA
Embedded - Microcontrollers S912XEG128J2CAA
IC MCU 16BIT 128KB FLASH 80QFP

IC MCU 16BIT 128KB FLASH 80QFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 932830-S912XEG128J2CAA S912XEG128J2CAA
Product Name Embedded - Embedded - Microcontrollers - S912XEG128J2CAA Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit
Clock Speed 50 MHz
RAM 128 KB
ROM 2 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC834BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C165L25FHAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers