Rochester Electronics Embedded - Embedded - Microprocessors - S82438FX S82438FX

Description
Manufacturer: Intel Win Source Part Number: 893232-S82438FX Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 893232-S82438FX Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - S82438FX - 893232-S82438FX - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - S82438FX
893232-S82438FX
Embedded - Embedded - Microprocessors - S82438FX 893232-S82438FX
Manufacturer: Intel Win Source Part Number: 893232-S82438FX Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Intel
Win Source Part Number: 893232-S82438FX
Series: *
Features: Microprocessor IC series
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet
Embedded - Microprocessors - S82438FX - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
S82438FX
Embedded - Microprocessors S82438FX
MICROPROCESSOR CIRCUIT

MICROPROCESSOR CIRCUIT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 893232-S82438FX S82438FX
Product Name Embedded - Embedded - Microprocessors - S82438FX Embedded - Microprocessors
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - EN80C186EB-20 - Lingto Electronic Limited
Specs
Microprocessor Family 80C186
View Details
2 suppliers
Microprocessors - DRA725LGABCRQ1 - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 760-BFBGA, FCBGA
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC III
Package Type P-BGA; Other; 1023 FC-PBGA
Clock Speed 1500 MHz
View Details