Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - RP132S301B-E2-FE RP132S301B-E2-FE

Description
Manufacturer: Ricoh Win Source Part Number: 932368-RP132S301B-E2 -FE Series: RP132x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed Output 1A 6-HSOP-J Package: Bulk Package: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 6-HSOP-J Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 932368-RP132S301B-E2 -FE Series: RP132x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed Output 1A 6-HSOP-J Package: Bulk Package: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 6-HSOP-J Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - RP132S301B-E2-FE - 932368-RP132S301B-E2-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RP132S301B-E2-FE
932368-RP132S301B-E2-FE
PMIC - PMIC - Voltage Regulators - Linear - RP132S301B-E2-FE 932368-RP132S301B-E2-FE
Manufacturer: Ricoh Win Source Part Number: 932368-RP132S301B-E2 -FE Series: RP132x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed Output 1A 6-HSOP-J Package: Bulk Package: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 6-HSOP-J Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Ricoh
Win Source Part Number: 932368-RP132S301B-E2-FE
Series: RP132x
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed Output 1A 6-HSOP-J
Package: Bulk
Package: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 6-HSOP-J
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 932368-RP132S301B-E2-FE
Product Name PMIC - PMIC - Voltage Regulators - Linear - RP132S301B-E2-FE
Output Polarity Positive
Unlock Full Specs
to access all available technical data