Rochester Electronics Embedded - Embedded - Microprocessors - RJ80530VY650256 RJ80530VY650256

Description
Manufacturer: Intel Win Source Part Number: 932039-RJ80530VY6502 56 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 932039-RJ80530VY6502 56 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - RJ80530VY650256 - 932039-RJ80530VY650256 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - RJ80530VY650256
932039-RJ80530VY650256
Embedded - Embedded - Microprocessors - RJ80530VY650256 932039-RJ80530VY650256
Manufacturer: Intel Win Source Part Number: 932039-RJ80530VY6502 56 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: Intel
Win Source Part Number: 932039-RJ80530VY650256
Series: *
Features: Microprocessor IC series
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now Datasheet
Embedded - Microprocessors - RJ80530VY650256 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
RJ80530VY650256
Embedded - Microprocessors RJ80530VY650256
MPU, 32-BIT, 650MHZ PBGA479

MPU, 32-BIT, 650MHZ PBGA479

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 932039-RJ80530VY650256 RJ80530VY650256
Product Name Embedded - Embedded - Microprocessors - RJ80530VY650256 Embedded - Microprocessors
Unlock Full Specs
to access all available technical data

Similar Products

DM388 DaVinci Digital Media Processor - DM388AAARD11F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Embedded - Microprocessors - CS80C86 - Lingto Electronic Limited
Specs
Microprocessor Family 80C86
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details