Rochester Electronics 5V SOIC Precision Voltage Reference IC REF02HSA

Description
1-OUTPUT THREE TERM VOLTAGE REFERENCE, 5V, PDSO8, 0.150 INCH, SOIC-8 Product overview: REF02HSA from Rochester Electronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF02HSA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-OUTPUT THREE TERM VOLTAGE REFERENCE, 5V, PDSO8, 0.150 INCH, SOIC-8 Product overview: REF02HSA from Rochester Electronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF02HSA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V SOIC Precision Voltage Reference IC
693-REF02HSA
5V SOIC Precision Voltage Reference IC 693-REF02HSA
1-OUTPUT THREE TERM VOLTAGE REFERENCE, 5V, PDSO8, 0.150 INCH, SOIC-8 Product overview: REF02HSA from Rochester Electronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF02HSA can be used for catalog matching and distributor lookup.

1-OUTPUT THREE TERM VOLTAGE REFERENCE, 5V, PDSO8, 0.150 INCH, SOIC-8 Product overview: REF02HSA from Rochester Electronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF02HSA can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Reference - REF02HSA - 891580-REF02HSA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF02HSA
891580-REF02HSA
PMIC - PMIC - Voltage Reference - REF02HSA 891580-REF02HSA
Manufacturer: Maxim Integrated Win Source Part Number: 891580-REF02HSA Series: * Features: Voltage Reference IC V Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 891580-REF02HSA
Series: *
Features: Voltage Reference IC V
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Voltage Reference Chips Voltage Reference Chips
Product Number 693-REF02HSA 891580-REF02HSA
Product Name 5V SOIC Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - REF02HSA
Operating Temperature 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

LM136-5.0 5.0V Reference Diode - LM236H-5.0/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
10 suppliers
Analog - MTLT1029QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details