Rochester Electronics PMIC - PMIC - Voltage Reference - REF02HQ REF02HQ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 891579-REF02HQ Series: REF02 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Series Voltage Reference IC Fixed 5V V ±0.5% 8-CERDIP Package: Bulk Package: 8-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-CERDIP Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 891579-REF02HQ Series: REF02 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Series Voltage Reference IC Fixed 5V V ±0.5% 8-CERDIP Package: Bulk Package: 8-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-CERDIP Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - REF02HQ - 891579-REF02HQ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF02HQ
891579-REF02HQ
PMIC - PMIC - Voltage Reference - REF02HQ 891579-REF02HQ
Manufacturer: Analog Devices Inc. Win Source Part Number: 891579-REF02HQ Series: REF02 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Series Voltage Reference IC Fixed 5V V ±0.5% 8-CERDIP Package: Bulk Package: 8-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-CERDIP Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Analog Devices Inc.
Win Source Part Number: 891579-REF02HQ
Series: REF02
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Series Voltage Reference IC Fixed 5V V ±0.5% 8-CERDIP
Package: Bulk
Package: 8-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 8-CERDIP
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet
PMIC - Voltage Reference - REF02HQ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF02HQ
PMIC - Voltage Reference REF02HQ
5V PRECISION VOLTAGE REFERENCE/T

5V PRECISION VOLTAGE REFERENCE/T

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips
Product Number 891579-REF02HQ REF02HQ
Product Name PMIC - PMIC - Voltage Reference - REF02HQ PMIC - Voltage Reference
Package Type DIP; Other; 8-CERDIP
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
LM136A-2.5QML-SP 2.5V Reference Diode - 5962R0050101V9A - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; DIESALE,TO
VREF 2.5 volts
View Details
PMIC - PMIC - Voltage Reference - ADR5041WBRTZ-R7 - 910780-ADR5041WBRTZ-R7 - Win Source Electronics
Specs
Package Type SOT23; Other; SOT-23-3
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Precision Low Power FGA Voltage References - ISL60002CIH320Z-TK - Renesas Electronics Corporation
Specs
Package Type Other; SOT3
VREF 2.05 volts
TC 20 ppm/C
View Details
8 suppliers