Rochester Electronics PMIC - PMIC - Voltage Reference - REF01BIHZ REF01BIHZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 891573-REF01BIHZ Series: REF01 Features: Series Voltage Reference IC Fixed 10V V ±0.3% TO-5 Package: Bulk Package: TO-205-8, TO-5-8 Metal Can Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: TO-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 891573-REF01BIHZ Series: REF01 Features: Series Voltage Reference IC Fixed 10V V ±0.3% TO-5 Package: Bulk Package: TO-205-8, TO-5-8 Metal Can Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: TO-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - REF01BIHZ - 891573-REF01BIHZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF01BIHZ
891573-REF01BIHZ
PMIC - PMIC - Voltage Reference - REF01BIHZ 891573-REF01BIHZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 891573-REF01BIHZ Series: REF01 Features: Series Voltage Reference IC Fixed 10V V ±0.3% TO-5 Package: Bulk Package: TO-205-8, TO-5-8 Metal Can Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: TO-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 891573-REF01BIHZ
Series: REF01
Features: Series Voltage Reference IC Fixed 10V V ±0.3% TO-5
Package: Bulk
Package: TO-205-8, TO-5-8 Metal Can
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: TO-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Reference - REF01BIHZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF01BIHZ
PMIC - Voltage Reference REF01BIHZ
10V VOLTAGE REFERENCE

10V VOLTAGE REFERENCE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips
Product Number 891573-REF01BIHZ REF01BIHZ
Product Name PMIC - PMIC - Voltage Reference - REF01BIHZ PMIC - Voltage Reference
Package Type Other; TO-5
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - AD589JR - Lingto Electronic Limited
Specs
Type Shunt / Zener
Package Type SOIC
View Details
Analog - MTLT1019AQH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
LM136-5.0 5.0V Reference Diode - LM236AH-5.0 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
5 suppliers
300nA NanoPower Voltage References - ISL21080CIH325Z-TK - Renesas Electronics Corporation
Specs
Package Type Other; SOT3
VREF 2.5 volts
TC 50 ppm/C
View Details
7 suppliers