Rochester Electronics Diodes - Zener - Single - RD3.0F-T7-AZ RD3.0F-T7-AZ

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 891536-RD3.0F-T7-AZ Series: * Features: Zener Diode Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0050
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 891536-RD3.0F-T7-AZ Series: * Features: Zener Diode Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - RD3.0F-T7-AZ - 891536-RD3.0F-T7-AZ - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - RD3.0F-T7-AZ
891536-RD3.0F-T7-AZ
Diodes - Zener - Single - RD3.0F-T7-AZ 891536-RD3.0F-T7-AZ
Manufacturer: Renesas Electronics America Win Source Part Number: 891536-RD3.0F-T7-AZ Series: * Features: Zener Diode Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0050

Manufacturer: Renesas Electronics America
Win Source Part Number: 891536-RD3.0F-T7-AZ
Series: *
Features: Zener Diode
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0050

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 891536-RD3.0F-T7-AZ
Product Name Diodes - Zener - Single - RD3.0F-T7-AZ
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4490 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Voltage regulator diodes - 1N4744A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
IF 500 mA
View Details
5 suppliers
Zener Diodes - 1219533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details