Rochester Electronics Interface - Interface - I/O Expanders - R8A66150SP#D1 R8A66150SP#D1

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 931476-R8A66150SP#D1 Series: * Features: I/O Expander Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 931476-R8A66150SP#D1 Series: * Features: I/O Expander Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - R8A66150SP#D1 - 931476-R8A66150SP#D1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - R8A66150SP#D1
931476-R8A66150SP#D1
Interface - Interface - I/O Expanders - R8A66150SP#D1 931476-R8A66150SP#D1
Manufacturer: Renesas Electronics America Win Source Part Number: 931476-R8A66150SP#D1 Series: * Features: I/O Expander Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Renesas Electronics America
Win Source Part Number: 931476-R8A66150SP#D1
Series: *
Features: I/O Expander
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 931476-R8A66150SP#D1
Product Name Interface - Interface - I/O Expanders - R8A66150SP#D1
Device Type Port / Bus Expander
Unlock Full Specs
to access all available technical data

Similar Products

 - A5931GLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP16
View Details
RF Front End (LNA + PA) - 2312-QPF4006SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-PowerFQFN
Pins 24 #
View Details
Interface module - 704-2054 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 722-SI3014-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Package Type Tube
View Details
4 suppliers