Rochester Electronics Embedded - Embedded - Microcontrollers - R5F2L38CCDFP#U0 R5F2L38CCDFP#U0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 891052-R5F2L38CCDFP# U0 Series: R8C/Lx/38C Operating Temperature Range: -40°C ~ 85°C (TA) Features: R8C series Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 80-LQFP (12x12) Core Processor: R8C Speed: 20MHz Package: Tray Package: 80-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, LINbus, SIO, SSU, UART/USART Peripherals: LCD, POR, PWM, Voltage Detect, WDT Number of I/O: 68 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 80-LQFP (12x12) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 891052-R5F2L38CCDFP# U0 Series: R8C/Lx/38C Operating Temperature Range: -40°C ~ 85°C (TA) Features: R8C series Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 80-LQFP (12x12) Core Processor: R8C Speed: 20MHz Package: Tray Package: 80-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, LINbus, SIO, SSU, UART/USART Peripherals: LCD, POR, PWM, Voltage Detect, WDT Number of I/O: 68 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 80-LQFP (12x12) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F2L38CCDFP#U0 - 891052-R5F2L38CCDFP#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F2L38CCDFP#U0
891052-R5F2L38CCDFP#U0
Embedded - Embedded - Microcontrollers - R5F2L38CCDFP#U0 891052-R5F2L38CCDFP#U0
Manufacturer: Renesas Electronics America Win Source Part Number: 891052-R5F2L38CCDFP# U0 Series: R8C/Lx/38C Operating Temperature Range: -40°C ~ 85°C (TA) Features: R8C series Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 80-LQFP (12x12) Core Processor: R8C Speed: 20MHz Package: Tray Package: 80-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, LINbus, SIO, SSU, UART/USART Peripherals: LCD, POR, PWM, Voltage Detect, WDT Number of I/O: 68 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 80-LQFP (12x12) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 891052-R5F2L38CCDFP#U0
Series: R8C/Lx/38C
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: R8C series Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)
Core Processor: R8C
Speed: 20MHz
Package: Tray
Package: 80-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, LINbus, SIO, SSU, UART/USART
Peripherals: LCD, POR, PWM, Voltage Detect, WDT
Number of I/O: 68
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 80-LQFP (12x12)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.31.0001

Buy Now Datasheet
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-R5F2L38CCDFP#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-R5F2L38CCDFP#U0
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-R5F2L38CCDFP#U0
IC MCU 16BIT 128KB FLASH 80LQFP Product overview: R5F2L38CCDFP#U0 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2L38CCDFP#U0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 80LQFP Product overview: R5F2L38CCDFP#U0 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2L38CCDFP#U0 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microcontrollers - R5F2L38CCDFP#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F2L38CCDFP#U0
Embedded - Microcontrollers R5F2L38CCDFP#U0
IC MCU 16BIT 128KB FLASH 80LQFP

IC MCU 16BIT 128KB FLASH 80LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 891052-R5F2L38CCDFP#U0 685-R5F2L38CCDFP#U0 R5F2L38CCDFP#U0
Product Name Embedded - Embedded - Microcontrollers - R5F2L38CCDFP#U0 16-bit 16BIT 128KB Embedded Microcontroller MCU Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 20 MHz
RAM 128 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

 - 520966230987 - Rochester Electronics
Infineon Technologies AG
View Details
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details