Rochester Electronics Embedded - Embedded - Microcontrollers - R5F21368CNFA#V0 R5F21368CNFA#V0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 931428-R5F21368CNFA# V0 Series: R8C/3x/36C Operating Temperature Range: -20°C ~ 85°C (TA) Features: R8C series Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 64-LQFP (14x14) Core Processor: R8C Speed: 20MHz Package: Bulk Package: 64-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, LINbus, SIO, SSU, UART/USART Peripherals: POR, PWM, Voltage Detect, WDT Number of I/O: 59 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 12x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Family Name: R5F21368 Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (14x14) Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 931428-R5F21368CNFA# V0 Series: R8C/3x/36C Operating Temperature Range: -20°C ~ 85°C (TA) Features: R8C series Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 64-LQFP (14x14) Core Processor: R8C Speed: 20MHz Package: Bulk Package: 64-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, LINbus, SIO, SSU, UART/USART Peripherals: POR, PWM, Voltage Detect, WDT Number of I/O: 59 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 12x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Family Name: R5F21368 Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (14x14) Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F21368CNFA#V0 - 931428-R5F21368CNFA#V0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F21368CNFA#V0
931428-R5F21368CNFA#V0
Embedded - Embedded - Microcontrollers - R5F21368CNFA#V0 931428-R5F21368CNFA#V0
Manufacturer: Renesas Electronics America Win Source Part Number: 931428-R5F21368CNFA# V0 Series: R8C/3x/36C Operating Temperature Range: -20°C ~ 85°C (TA) Features: R8C series Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 64-LQFP (14x14) Core Processor: R8C Speed: 20MHz Package: Bulk Package: 64-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, LINbus, SIO, SSU, UART/USART Peripherals: POR, PWM, Voltage Detect, WDT Number of I/O: 59 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 12x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Family Name: R5F21368 Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (14x14) Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 931428-R5F21368CNFA#V0
Series: R8C/3x/36C
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: R8C series Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 64-LQFP (14x14)
Core Processor: R8C
Speed: 20MHz
Package: Bulk
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, LINbus, SIO, SSU, UART/USART
Peripherals: POR, PWM, Voltage Detect, WDT
Number of I/O: 59
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 12x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 5.5V
Family Name: R5F21368
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (14x14)
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - R5F21368CNFA#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F21368CNFA#V0
Embedded - Microcontrollers R5F21368CNFA#V0
IC MCU 16BIT 64KB FLASH 64LQFP

IC MCU 16BIT 64KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 931428-R5F21368CNFA#V0 R5F21368CNFA#V0
Product Name Embedded - Embedded - Microcontrollers - R5F21368CNFA#V0 Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit
Clock Speed 20 MHz
RAM 64 KB
ROM 4 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ADUC842BCPZ32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C161KLMHABXQ - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
2 suppliers