Rochester Electronics Embedded - Embedded - Microcontrollers - R5F21348WJFP#U0 R5F21348WJFP#U0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 891044-R5F21348WJFP# U0 Series: R8C/3x/34W Operating Temperature Range: -40°C ~ 85°C (TA) Features: R8C series Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 48-LQFP (7x7) Core Processor: R8C Speed: 20MHz Package: Tray Package: 48-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I2C, LINbus, SIO, SSU, UART/USART Peripherals: POR, PWM, Voltage Detect, WDT Number of I/O: 43 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 250 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 891044-R5F21348WJFP# U0 Series: R8C/3x/34W Operating Temperature Range: -40°C ~ 85°C (TA) Features: R8C series Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 48-LQFP (7x7) Core Processor: R8C Speed: 20MHz Package: Tray Package: 48-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I2C, LINbus, SIO, SSU, UART/USART Peripherals: POR, PWM, Voltage Detect, WDT Number of I/O: 43 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 250 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F21348WJFP#U0 - 891044-R5F21348WJFP#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F21348WJFP#U0
891044-R5F21348WJFP#U0
Embedded - Embedded - Microcontrollers - R5F21348WJFP#U0 891044-R5F21348WJFP#U0
Manufacturer: Renesas Electronics America Win Source Part Number: 891044-R5F21348WJFP# U0 Series: R8C/3x/34W Operating Temperature Range: -40°C ~ 85°C (TA) Features: R8C series Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 48-LQFP (7x7) Core Processor: R8C Speed: 20MHz Package: Tray Package: 48-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I2C, LINbus, SIO, SSU, UART/USART Peripherals: POR, PWM, Voltage Detect, WDT Number of I/O: 43 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 250 HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 891044-R5F21348WJFP#U0
Series: R8C/3x/34W
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: R8C series Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Core Processor: R8C
Speed: 20MHz
Package: Tray
Package: 48-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, I2C, LINbus, SIO, SSU, UART/USART
Peripherals: POR, PWM, Voltage Detect, WDT
Number of I/O: 43
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 250
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - R5F21348WJFP#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F21348WJFP#U0
Embedded - Microcontrollers R5F21348WJFP#U0
IC MCU 16BIT 64KB FLASH 48LFQFP

IC MCU 16BIT 64KB FLASH 48LFQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 891044-R5F21348WJFP#U0 R5F21348WJFP#U0
Product Name Embedded - Embedded - Microcontrollers - R5F21348WJFP#U0 Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit
Clock Speed 20 MHz
RAM 64 KB
ROM 4 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167SRLMHABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
4 suppliers
Embedded - Microcontrollers - 73S1215F-68MR/F/PB - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details