Rochester Electronics 16-bit 16BIT 128KB Embedded Microcontroller MCU R5F212ACSNFP#U0

Description
IC MCU 16BIT 128KB FLASH 64LFQFP Product overview: R5F212ACSNFP#U0 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F212ACSNFP#U0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 128KB FLASH 64LFQFP Product overview: R5F212ACSNFP#U0 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F212ACSNFP#U0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-R5F212ACSNFP#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-R5F212ACSNFP#U0
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-R5F212ACSNFP#U0
IC MCU 16BIT 128KB FLASH 64LFQFP Product overview: R5F212ACSNFP#U0 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F212ACSNFP#U0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 64LFQFP Product overview: R5F212ACSNFP#U0 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F212ACSNFP#U0 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - R5F212ACSNFP#U0 - 931412-R5F212ACSNFP#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F212ACSNFP#U0
931412-R5F212ACSNFP#U0
Embedded - Embedded - Microcontrollers - R5F212ACSNFP#U0 931412-R5F212ACSNFP#U0
Manufacturer: Renesas Electronics America Win Source Part Number: 931412-R5F212ACSNFP# U0 Series: R8C/2x/2A Operating Temperature Range: -20°C ~ 85°C (TA) Features: R8C series Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10) Core Processor: R8C Speed: 20MHz Package: Bulk Package: 64-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, LINbus, SIO, SSU, UART/USART Peripherals: POR, PWM, Voltage Detect, WDT Number of I/O: 55 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 2.2V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 64-LFQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 931412-R5F212ACSNFP#U0
Series: R8C/2x/2A
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: R8C series Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)
Core Processor: R8C
Speed: 20MHz
Package: Bulk
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, LINbus, SIO, SSU, UART/USART
Peripherals: POR, PWM, Voltage Detect, WDT
Number of I/O: 55
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 2.2V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 64-LFQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now
Embedded - Microcontrollers - R5F212ACSNFP#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F212ACSNFP#U0
Embedded - Microcontrollers R5F212ACSNFP#U0
IC MCU 16BIT 128KB FLASH 64LFQFP

IC MCU 16BIT 128KB FLASH 64LFQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F212ACSNFP#U0 931412-R5F212ACSNFP#U0 R5F212ACSNFP#U0
Product Name 16-bit 16BIT 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F212ACSNFP#U0 Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit
Package Type Other; 64-LQFP QFP; Other; 64-LFQFP (10x10)
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Clock Speed 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
16-bit 16BIT Embedded Microcontroller MCU - 685-C167CRL33MHAKXQLA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 4 KB
Supply Voltage 4.5 to 5.5 volts
View Details
4 suppliers