Rochester Electronics PMIC - PMIC - Supervisors - R3116N151A-TR-FE R3116N151A-TR-FE

Description
Manufacturer: Ricoh Win Source Part Number: 890904-R3116N151A-TR -FE Series: R3116x Operating Temperature Range: -40°C ~ 85°C Features: Supervisor Open Drain or Open Collector 1 Channel SOT-23-5 Package: Bulk Package: SC-74A, SOT-753 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 890904-R3116N151A-TR -FE Series: R3116x Operating Temperature Range: -40°C ~ 85°C Features: Supervisor Open Drain or Open Collector 1 Channel SOT-23-5 Package: Bulk Package: SC-74A, SOT-753 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - R3116N151A-TR-FE - 890904-R3116N151A-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - R3116N151A-TR-FE
890904-R3116N151A-TR-FE
PMIC - PMIC - Supervisors - R3116N151A-TR-FE 890904-R3116N151A-TR-FE
Manufacturer: Ricoh Win Source Part Number: 890904-R3116N151A-TR -FE Series: R3116x Operating Temperature Range: -40°C ~ 85°C Features: Supervisor Open Drain or Open Collector 1 Channel SOT-23-5 Package: Bulk Package: SC-74A, SOT-753 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Ricoh
Win Source Part Number: 890904-R3116N151A-TR-FE
Series: R3116x
Operating Temperature Range: -40°C ~ 85°C
Features: Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Package: Bulk
Package: SC-74A, SOT-753
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 890904-R3116N151A-TR-FE
Product Name PMIC - PMIC - Supervisors - R3116N151A-TR-FE
Output Options Open Drain; Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922335P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Push Pull, Active Low
View Details
Voltage Reference - TL431BMFDTVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
BQ2016 NiCd/NiMH Gas Gauge For High Discharge Rates (>5A), with Pack Capacities (<5Ah) - BQ2016DBQG4 - Texas Instruments
Specs
Type SSOP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
6 suppliers