Rochester Electronics PMIC - PMIC - Supervisors - R3111H371C-T1-FE R3111H371C-T1-FE

Description
Manufacturer: Ricoh Win Source Part Number: 931322-R3111H371C-T1 -FE Series: R3111x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Push-Pull, Totem Pole Channel SOT-89-3 Package: Bulk Package: TO-243AA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-89-3 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 931322-R3111H371C-T1 -FE Series: R3111x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Push-Pull, Totem Pole Channel SOT-89-3 Package: Bulk Package: TO-243AA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-89-3 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - R3111H371C-T1-FE - 931322-R3111H371C-T1-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - R3111H371C-T1-FE
931322-R3111H371C-T1-FE
PMIC - PMIC - Supervisors - R3111H371C-T1-FE 931322-R3111H371C-T1-FE
Manufacturer: Ricoh Win Source Part Number: 931322-R3111H371C-T1 -FE Series: R3111x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Push-Pull, Totem Pole Channel SOT-89-3 Package: Bulk Package: TO-243AA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-89-3 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Ricoh
Win Source Part Number: 931322-R3111H371C-T1-FE
Series: R3111x
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Push-Pull, Totem Pole Channel SOT-89-3
Package: Bulk
Package: TO-243AA
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: SOT-89-3
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 931322-R3111H371C-T1-FE
Product Name PMIC - PMIC - Supervisors - R3111H371C-T1-FE
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 8228893 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low
Type SOT-23; Sot-23
View Details
BQ2063 Li-Ion SBS 1.1 Compliant Gas Gauge With Protector Interface - BQ2063DBQ - Texas Instruments
Specs
Type SSOP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers