Rochester Electronics Interface - Interface - Analog Switches - Special Purpose - R2S11009FP#U0 R2S11009FP#U0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 931308-R2S11009FP#U0 Series: * Features: Switch IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 931308-R2S11009FP#U0 Series: * Features: Switch IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - R2S11009FP#U0 - 931308-R2S11009FP#U0 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - R2S11009FP#U0
931308-R2S11009FP#U0
Interface - Interface - Analog Switches - Special Purpose - R2S11009FP#U0 931308-R2S11009FP#U0
Manufacturer: Renesas Electronics America Win Source Part Number: 931308-R2S11009FP#U0 Series: * Features: Switch IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 931308-R2S11009FP#U0
Series: *
Features: Switch IC Channel
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 931308-R2S11009FP#U0
Product Name Interface - Interface - Analog Switches - Special Purpose - R2S11009FP#U0
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
RF Front End (LNA + PA) - 2312-QPF4658SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
Interface module - 289-504 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface Transceiver IC - 702-SI3019-F-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers