Rochester Electronics Memory - SRAM - R1RW0416DSB-0PR#D0 R1RW0416DSB-0PR#D0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 890796-R1RW0416DSB-0 PR#D0 Series: * Features: Memory IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: 3A991 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 890796-R1RW0416DSB-0 PR#D0 Series: * Features: Memory IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: 3A991 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - R1RW0416DSB-0PR#D0 - 890796-R1RW0416DSB-0PR#D0 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - R1RW0416DSB-0PR#D0
890796-R1RW0416DSB-0PR#D0
Memory - SRAM - R1RW0416DSB-0PR#D0 890796-R1RW0416DSB-0PR#D0
Manufacturer: Renesas Electronics America Win Source Part Number: 890796-R1RW0416DSB-0 PR#D0 Series: * Features: Memory IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: 3A991 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0041

Manufacturer: Renesas Electronics America
Win Source Part Number: 890796-R1RW0416DSB-0PR#D0
Series: *
Features: Memory IC
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: 3A991
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0041

Buy Now
STANDARD SRAM, 256KX16

STANDARD SRAM, 256KX16

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 890796-R1RW0416DSB-0PR#D0 R1RW0416DSB-0PR#D0
Product Name Memory - SRAM - R1RW0416DSB-0PR#D0 Memory
Unlock Full Specs
to access all available technical data

Similar Products

 - 27LS00DM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type CFP
View Details
4 suppliers
Controllers - DP8422AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 2406906 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 2420770P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details