Rochester Electronics Memory - SRAM - R1LP0408DSB-5SI#B0 R1LP0408DSB-5SI#B0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 931280-R1LP0408DSB-5 SI#B0 Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM Memory IC 4Mb (512K x 8) Parallel 32-TSOP II Package: Bulk Package: 32-SOIC (0.400", 10.16mm Width) Mounting: Surface Mount Family Name: R1LP0408 Categories: Integrated Circuits (ICs) Case / Package: 32-TSOP II Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 931280-R1LP0408DSB-5 SI#B0 Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM Memory IC 4Mb (512K x 8) Parallel 32-TSOP II Package: Bulk Package: 32-SOIC (0.400", 10.16mm Width) Mounting: Surface Mount Family Name: R1LP0408 Categories: Integrated Circuits (ICs) Case / Package: 32-TSOP II Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - R1LP0408DSB-5SI#B0 - 931280-R1LP0408DSB-5SI#B0 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - R1LP0408DSB-5SI#B0
931280-R1LP0408DSB-5SI#B0
Memory - SRAM - R1LP0408DSB-5SI#B0 931280-R1LP0408DSB-5SI#B0
Manufacturer: Renesas Electronics America Win Source Part Number: 931280-R1LP0408DSB-5 SI#B0 Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM Memory IC 4Mb (512K x 8) Parallel 32-TSOP II Package: Bulk Package: 32-SOIC (0.400", 10.16mm Width) Mounting: Surface Mount Family Name: R1LP0408 Categories: Integrated Circuits (ICs) Case / Package: 32-TSOP II Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: Renesas Electronics America
Win Source Part Number: 931280-R1LP0408DSB-5SI#B0
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM Memory IC 4Mb (512K x 8) Parallel 32-TSOP II
Package: Bulk
Package: 32-SOIC (0.400", 10.16mm Width)
Mounting: Surface Mount
Family Name: R1LP0408
Categories: Integrated Circuits (ICs)
Case / Package: 32-TSOP II
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now Datasheet
STANDARD SRAM, 512KX8, 55NS

STANDARD SRAM, 512KX8, 55NS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 931280-R1LP0408DSB-5SI#B0 R1LP0408DSB-5SI#B0
Product Name Memory - SRAM - R1LP0408DSB-5SI#B0 Memory
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 00003138321 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Logic - Logic - FIFOs Memory - 74S225N - 053814-74S225N - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details