Rochester Electronics Memory - SRAM - R1LP0108ESA-5SI#B0 R1LP0108ESA-5SI#B0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 890784-R1LP0108ESA-5 SI#B0 Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM Memory IC 1Mb (128K x 8) Parallel 32-sTSOP Package: Bulk Package: 32-TFSOP (0.465", 11.80mm Width) Mounting: Surface Mount Family Name: R1LP0108E Categories: Integrated Circuits (ICs) Case / Package: 32-sTSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 890784-R1LP0108ESA-5 SI#B0 Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM Memory IC 1Mb (128K x 8) Parallel 32-sTSOP Package: Bulk Package: 32-TFSOP (0.465", 11.80mm Width) Mounting: Surface Mount Family Name: R1LP0108E Categories: Integrated Circuits (ICs) Case / Package: 32-sTSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - R1LP0108ESA-5SI#B0 - 890784-R1LP0108ESA-5SI#B0 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - R1LP0108ESA-5SI#B0
890784-R1LP0108ESA-5SI#B0
Memory - SRAM - R1LP0108ESA-5SI#B0 890784-R1LP0108ESA-5SI#B0
Manufacturer: Renesas Electronics America Win Source Part Number: 890784-R1LP0108ESA-5 SI#B0 Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM Memory IC 1Mb (128K x 8) Parallel 32-sTSOP Package: Bulk Package: 32-TFSOP (0.465", 11.80mm Width) Mounting: Surface Mount Family Name: R1LP0108E Categories: Integrated Circuits (ICs) Case / Package: 32-sTSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: Renesas Electronics America
Win Source Part Number: 890784-R1LP0108ESA-5SI#B0
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM Memory IC 1Mb (128K x 8) Parallel 32-sTSOP
Package: Bulk
Package: 32-TFSOP (0.465", 11.80mm Width)
Mounting: Surface Mount
Family Name: R1LP0108E
Categories: Integrated Circuits (ICs)
Case / Package: 32-sTSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now Datasheet
STANDARD SRAM, 128KX8, 55NS

STANDARD SRAM, 128KX8, 55NS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 890784-R1LP0108ESA-5SI#B0 R1LP0108ESA-5SI#B0
Product Name Memory - SRAM - R1LP0108ESA-5SI#B0 Memory
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details