QS74FCT828BTP -- LOGIC - BUFFERS, DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Logic - Buffers, Drivers, Receivers, Transceivers
QS74FCT828BTP
Description
BUS DRIVER, FCT SERIES
-
Lingto Electronic Limited
Datasheet
Description
BUS DRIVER, FCT SERIES
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
QS74FCT828BTP |
|
Product Name
|
Logic - Buffers, Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth
Operating Frequency
2400 MHz
View Details
2 suppliers
Technology
GSM; UMTS; Cellular, GSM, PCS, UMTS
Supply Voltage
Other; 3.1V ~ 3.9V
Package Type
SOT-86
View Details
Device Type
Beamformers
Operating Frequency
2000 to 6000 MHz
View Details