QS74FCT543DTSO -- LOGIC - BUFFERS, DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Logic - Buffers, Drivers, Receivers, Transceivers
QS74FCT543DTSO
Description
IC BUF/DRIVER BIPOLAR 5V
-
Lingto Electronic Limited
Datasheet
Description
IC BUF/DRIVER BIPOLAR 5V
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
QS74FCT543DTSO |
|
Product Name
|
Logic - Buffers, Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Operating Frequency
433 to 915 MHz
Data Rate
50 kbps
View Details
Device Type
Beamformers
Operating Frequency
500 to 7000 MHz
View Details
Technology
Bluetooth; Bluetooth, WLAN
Supply Voltage
Other; 3V
Operating Frequency
100 to 3000 MHz
View Details
2 suppliers