QS74FCT2823ATP -- LOGIC - BUFFERS, DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Logic - Buffers, Drivers, Receivers, Transceivers
QS74FCT2823ATP
Description
BUS DRIVER, FCT SERIES
-
Lingto Electronic Limited
Datasheet
Description
BUS DRIVER, FCT SERIES
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
QS74FCT2823ATP |
|
Product Name
|
Logic - Buffers, Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Interface
USB
Operating Frequency
2400 MHz
View Details
Device Type
Receiver
Operating Frequency
45 to 1218 MHz
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Device Type
Beamformers
Operating Frequency
1400 to 26500 MHz
View Details
Technology
802.11ac/n
Supply Voltage
Other; 3V ~ 5.5V
Package Type
20-VFQFN Exposed Pad
View Details