QS74FCT2241TSO -- LOGIC - BUFFERS, DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Logic - Buffers, Drivers, Receivers, Transceivers
QS74FCT2241TSO
Description
BUS DRIVER, FCT SERIES
-
Lingto Electronic Limited
Datasheet
Description
BUS DRIVER, FCT SERIES
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
QS74FCT2241TSO |
|
Product Name
|
Logic - Buffers, Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Interface
USART
Operating Frequency
2400 MHz
View Details
Device Type
Beamformers
Features
RoHS
Operating Frequency
17700 to 21200 MHz
View Details
Device Type
Beamformers
Operating Frequency
6000 to 26500 MHz
View Details
Data Rate
56 kbps
Package Type
"24-TSSOP (0.173"", 4.40mm Width)"
View Details