QS74FCT16244CTPV -- LOGIC - BUFFERS, DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Logic - Buffers, Drivers, Receivers, Transceivers
QS74FCT16244CTPV
Description
BUS DRIVER, FCT SERIES
-
Lingto Electronic Limited
Datasheet
Description
BUS DRIVER, FCT SERIES
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
QS74FCT16244CTPV |
|
Product Name
|
Logic - Buffers, Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Receiver
Operating Temperature
-20 to 65 C (-4 to 149 F)
View Details
Data Rate
2.4 kbps
Package Type
SSOP; "28-SSOP (0.209"", 5.30mm Width)"
View Details
Device Type
Beamformers
Operating Frequency
500 to 4000 MHz
View Details