Rochester Electronics Interface - Drivers, Receivers, Transceivers QS54FCT652TQ

Description
BUS TRANSCEIVER, FCT SERIES
Datasheet
Description
BUS TRANSCEIVER, FCT SERIES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - QS54FCT652TQ - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
QS54FCT652TQ
Interface - Drivers, Receivers, Transceivers QS54FCT652TQ
BUS TRANSCEIVER, FCT SERIES

BUS TRANSCEIVER, FCT SERIES

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number QS54FCT652TQ
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51422-QFAC-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Transceiver ICs - 2312-DW3110SQ-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Butler Matrix KBM9005070 - KBM9005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
Telecom - 336-5394-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 40-VFQFN Exposed Pad
View Details