Rochester Electronics Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - QS4A205QG8 QS4A205QG8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 931170-QS4A205QG8 Operating Temperature Range: -40°C ~ 85°C (TA) Package: Bulk Package: 16-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-QSOP Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 931170-QS4A205QG8 Operating Temperature Range: -40°C ~ 85°C (TA) Package: Bulk Package: 16-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-QSOP Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - QS4A205QG8 - 931170-QS4A205QG8 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - QS4A205QG8
931170-QS4A205QG8
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - QS4A205QG8 931170-QS4A205QG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 931170-QS4A205QG8 Operating Temperature Range: -40°C ~ 85°C (TA) Package: Bulk Package: 16-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-QSOP Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 931170-QS4A205QG8
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Bulk
Package: 16-SSOP (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 16-QSOP
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 931170-QS4A205QG8
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - QS4A205QG8
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-8755201RA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-728 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details