Rochester Electronics Logic - Logic - Buffers, Drivers, Receivers, Transceivers - QS3L383SO QS3L383SO

Description
Manufacturer: Quality Semiconductor Win Source Part Number: 890606-QS3L383SO Operating Temperature Range: -40°C ~ 85°C Features: Transceiver, Non-Inverting 1 Element 4 Bit per Element 3-State Output Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Quality Semiconductor Win Source Part Number: 890606-QS3L383SO Operating Temperature Range: -40°C ~ 85°C Features: Transceiver, Non-Inverting 1 Element 4 Bit per Element 3-State Output Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - QS3L383SO - 890606-QS3L383SO - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - QS3L383SO
890606-QS3L383SO
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - QS3L383SO 890606-QS3L383SO
Manufacturer: Quality Semiconductor Win Source Part Number: 890606-QS3L383SO Operating Temperature Range: -40°C ~ 85°C Features: Transceiver, Non-Inverting 1 Element 4 Bit per Element 3-State Output Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Quality Semiconductor
Win Source Part Number: 890606-QS3L383SO
Operating Temperature Range: -40°C ~ 85°C
Features: Transceiver, Non-Inverting 1 Element 4 Bit per Element 3-State Output
Package: Bulk
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 890606-QS3L383SO
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - QS3L383SO
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details