Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - QS29FCT52CTSO QS29FCT52CTSO

Description
Manufacturer: Quality Semiconductor Win Source Part Number: 890600-QS29FCT52CTSO Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Quality Semiconductor Win Source Part Number: 890600-QS29FCT52CTSO Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - QS29FCT52CTSO - 890600-QS29FCT52CTSO - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - QS29FCT52CTSO
890600-QS29FCT52CTSO
Interface - Interface - Drivers, Receivers, Transceivers - QS29FCT52CTSO 890600-QS29FCT52CTSO
Manufacturer: Quality Semiconductor Win Source Part Number: 890600-QS29FCT52CTSO Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Quality Semiconductor
Win Source Part Number: 890600-QS29FCT52CTSO
Series: *
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 890600-QS29FCT52CTSO
Product Name Interface - Interface - Drivers, Receivers, Transceivers - QS29FCT52CTSO
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4526TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
CY54FCT541T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9223701M2A - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Human Machine Interface (HMI) - 762-4102 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Dual Interface Transceiver IC - 704-54ACT244/B2A - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 C (-67 F)
View Details
2 suppliers