QS29FCT521BTSO -- LOGIC - SHIFT REGISTERS
Rochester Electronics
Logic - Shift Registers
QS29FCT521BTSO
Description
QUALITY SEMI PLD
-
Lingto Electronic Limited
Datasheet
Description
QUALITY SEMI PLD
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Shift Registers |
|
Product Number
|
QS29FCT521BTSO |
|
Product Name
|
Logic - Shift Registers |
|
Number of Bits (Stages)
|
8
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
+7
Output Characteristics
3-State
Features
ESD Protection
View Details
Supply Voltage
3V; 18
Package Type
Other; PDIP,SO,TSSOP
Logic Family
CMOS; CD4000
View Details
Register Type
Serial In / Parallel Out
Supply Voltage
2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type
SOIC
View Details