Rochester Electronics Logic - Logic - Shift Registers - QS29FCT520CTSOX QS29FCT520CTSOX

Description
Manufacturer: Quality Semiconductor Win Source Part Number: 890599-QS29FCT520CTS OX Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Quality Semiconductor Win Source Part Number: 890599-QS29FCT520CTS OX Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - QS29FCT520CTSOX - 890599-QS29FCT520CTSOX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - QS29FCT520CTSOX
890599-QS29FCT520CTSOX
Logic - Logic - Shift Registers - QS29FCT520CTSOX 890599-QS29FCT520CTSOX
Manufacturer: Quality Semiconductor Win Source Part Number: 890599-QS29FCT520CTS OX Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Quality Semiconductor
Win Source Part Number: 890599-QS29FCT520CTSOX
Series: *
Features: Shift Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Logic - Shift Registers - QS29FCT520CTSOX - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
QS29FCT520CTSOX
Logic - Shift Registers QS29FCT520CTSOX
PIPELINE REGISTER, 8 BIT

PIPELINE REGISTER, 8 BIT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Shift Registers Shift Registers
Product Number 890599-QS29FCT520CTSOX QS29FCT520CTSOX
Product Name Logic - Logic - Shift Registers - QS29FCT520CTSOX Logic - Shift Registers
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Translators, Level Shifters - 74AVC8T245BQ,118 - 765263-74AVC8T245BQ,118 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
CD4015B CMOS Dual 4-Stage Static Shift Register - CD4015BM96 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
8 suppliers
 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details