Rochester Electronics Power Supplies Board Mount DCDC Converters - PTN78020AAS PTN78020AAS

Description
Manufacturer: Texas Instruments Win Source Part Number: 931087-PTN78020AAS Series: PTN78020A (25W) Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter Output -15 ~ -3V - - 4A 9V - 29V Input Package: Bulk Package: 7-SMD Module Mounting: Surface Mount Categories: Power Supplies - Board Mount Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 931087-PTN78020AAS Series: PTN78020A (25W) Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter Output -15 ~ -3V - - 4A 9V - 29V Input Package: Bulk Package: 7-SMD Module Mounting: Surface Mount Categories: Power Supplies - Board Mount Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PTN78020AAS - 931087-PTN78020AAS - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTN78020AAS
931087-PTN78020AAS
Power Supplies Board Mount DCDC Converters - PTN78020AAS 931087-PTN78020AAS
Manufacturer: Texas Instruments Win Source Part Number: 931087-PTN78020AAS Series: PTN78020A (25W) Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter Output -15 ~ -3V - - 4A 9V - 29V Input Package: Bulk Package: 7-SMD Module Mounting: Surface Mount Categories: Power Supplies - Board Mount Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 931087-PTN78020AAS
Series: PTN78020A (25W)
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter Output -15 ~ -3V - - 4A 9V - 29V Input
Package: Bulk
Package: 7-SMD Module
Mounting: Surface Mount
Categories: Power Supplies - Board Mount
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 931087-PTN78020AAS
Product Name Power Supplies Board Mount DCDC Converters - PTN78020AAS
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000003264-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 2 amps
View Details
Programmable Power / 2U Programmable DC Power - ea-psi-10750-12-2u-27689 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 12 amps
View Details
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Superconducting Magnet Power Supply - Model 625 - Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Superconducting Magnet Power Supply
Form Factor Rack Mount
Phase Single-Phase Power Supply
View Details