Rochester Electronics Power Supplies Board Mount DCDC Converters - PTB48540BAS PTB48540BAS

Description
Manufacturer: Texas Instruments Win Source Part Number: 931052-PTB48540BAS Series: PTB48540 (10W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated PoE Module DC DC Converter 1 Output 3.3V - - 3A 36V - 57V Input Package: Tray Package: 13-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 12 HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 931052-PTB48540BAS Series: PTB48540 (10W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated PoE Module DC DC Converter 1 Output 3.3V - - 3A 36V - 57V Input Package: Tray Package: 13-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 12 HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTB48540BAS
931052-PTB48540BAS
Power Supplies Board Mount DCDC Converters - PTB48540BAS 931052-PTB48540BAS
Manufacturer: Texas Instruments Win Source Part Number: 931052-PTB48540BAS Series: PTB48540 (10W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated PoE Module DC DC Converter 1 Output 3.3V - - 3A 36V - 57V Input Package: Tray Package: 13-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 12 HTSUS: 8504.40.9580

Manufacturer: Texas Instruments
Win Source Part Number: 931052-PTB48540BAS
Series: PTB48540 (10W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated PoE Module DC DC Converter 1 Output 3.3V - - 3A 36V - 57V Input
Package: Tray
Package: 13-SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 12
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 931052-PTB48540BAS
Product Name Power Supplies Board Mount DCDC Converters - PTB48540BAS
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers