Rochester Electronics Power Supplies Board Mount DCDC Converters - PT78NR109S PT78NR109S

Description
Manufacturer: Texas Instruments Win Source Part Number: 931022-PT78NR109S Series: PT78NR100 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output -9V - - 550mA 7V - 21V Input Package: Tray Package: 3-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 25 HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 931022-PT78NR109S Series: PT78NR100 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output -9V - - 550mA 7V - 21V Input Package: Tray Package: 3-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 25 HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PT78NR109S - 931022-PT78NR109S - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT78NR109S
931022-PT78NR109S
Power Supplies Board Mount DCDC Converters - PT78NR109S 931022-PT78NR109S
Manufacturer: Texas Instruments Win Source Part Number: 931022-PT78NR109S Series: PT78NR100 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output -9V - - 550mA 7V - 21V Input Package: Tray Package: 3-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 25 HTSUS: 8504.40.9580

Manufacturer: Texas Instruments
Win Source Part Number: 931022-PT78NR109S
Series: PT78NR100
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output -9V - - 550mA 7V - 21V Input
Package: Tray
Package: 3-SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 25
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 931022-PT78NR109S
Product Name Power Supplies Board Mount DCDC Converters - PT78NR109S
Package Type Other; 3-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Management IC - 750-ASP1212-N80NT - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
3 suppliers